Samtec Inc. Cable Assy, Idc Plug-Free End, 4Pos, 20; Connector To Connector Samtec IDMD-02-S-20.00

Description
CABLE ASSY, IDC PLUG-FREE END, 4POS, 20"; Connector to Connector:IDC Plug to Free End; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-FREE END, 4POS, 20"; Connector to Connector:IDC Plug to Free End; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Free End, 4Pos, 20; Connector To Connector Samtec - 53X8164 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 4Pos, 20; Connector To Connector Samtec
53X8164
Cable Assy, Idc Plug-Free End, 4Pos, 20; Connector To Connector Samtec 53X8164
CABLE ASSY, IDC PLUG-FREE END, 4POS, 20"; Connector to Connector:IDC Plug to Free End; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 4POS, 20"; Connector to Connector:IDC Plug to Free End; No. of Positions:4Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53X8164
Product Name Cable Assy, Idc Plug-Free End, 4Pos, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Cables (DVI, HDMI) - Q377-ND - DigiKey
Specs
Application Video
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details