Samtec Inc. Cable Assy, Idc Plug-Plug, 18Pos, 2; Connector To Connector Samtec IDMS-18-D-02.00

Description
CABLE ASSY, IDC PLUG-PLUG, 18POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 18POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 18Pos, 2; Connector To Connector Samtec - 10R0879 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 18Pos, 2; Connector To Connector Samtec
10R0879
Cable Assy, Idc Plug-Plug, 18Pos, 2; Connector To Connector Samtec 10R0879
CABLE ASSY, IDC PLUG-PLUG, 18POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 18POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:18Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10R0879
Product Name Cable Assy, Idc Plug-Plug, 18Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 28 AWG Cable Assembly, 200mm, single-end, Screw-Lok Panel Mount - G125-MC21205M5-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-533003-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details