Samtec Inc. Cable Assy, Idc Plug-Idc Plug, 28P, 12; Connector To Connector Samtec IDMD-14-D-12.00-G

Description
CABLE ASSY, IDC PLUG-IDC PLUG, 28P, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:28Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-IDC PLUG, 28P, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:28Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Idc Plug, 28P, 12; Connector To Connector Samtec - 06W1317 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Idc Plug, 28P, 12; Connector To Connector Samtec
06W1317
Cable Assy, Idc Plug-Idc Plug, 28P, 12; Connector To Connector Samtec 06W1317
CABLE ASSY, IDC PLUG-IDC PLUG, 28P, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:28Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-IDC PLUG, 28P, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:28Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06W1317
Product Name Cable Assy, Idc Plug-Idc Plug, 28P, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details