Samtec Inc. Cable Assy, Idc Plug-Idc Rcpt, 16P, 12; Connector To Connector Samtec IDMS-16-T-12.00

Description
CABLE ASSY, IDC PLUG-IDC RCPT, 16P, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-IDC RCPT, 16P, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Idc Rcpt, 16P, 12; Connector To Connector Samtec - 19X6775 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Idc Rcpt, 16P, 12; Connector To Connector Samtec
19X6775
Cable Assy, Idc Plug-Idc Rcpt, 16P, 12; Connector To Connector Samtec 19X6775
CABLE ASSY, IDC PLUG-IDC RCPT, 16P, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-IDC RCPT, 16P, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19X6775
Product Name Cable Assy, Idc Plug-Idc Rcpt, 16P, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6038A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, for Latches - G125-FC11068L0-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details