Samtec Inc. Cable Assy, Idc Rcpt-Free End, 4Pos, 6; Connector To Connector Samtec IDSD-02-S-06.00

Description
CABLE ASSY, IDC RCPT-FREE END, 4POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 4POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 4Pos, 6; Connector To Connector Samtec - 17W6506 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 4Pos, 6; Connector To Connector Samtec
17W6506
Cable Assy, Idc Rcpt-Free End, 4Pos, 6; Connector To Connector Samtec 17W6506
CABLE ASSY, IDC RCPT-FREE END, 4POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 4POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6506
Product Name Cable Assy, Idc Rcpt-Free End, 4Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6010A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details