Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 6; Connector Type A Samtec IDSD-02-D-06.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 6; Connector Type A Samtec - 17W6361 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 6; Connector Type A Samtec
17W6361
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 6; Connector Type A Samtec 17W6361
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6361
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 6; Connector Type A Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6877A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details