Samtec Inc. Cable Assy, Idc Plug-Free End, 14Pos, 8; Connector To Connector Samtec IDMD-07-S-08.00-G

Description
CABLE ASSY, IDC PLUG-FREE END, 14POS, 8"; Connector to Connector:IDC Plug to Free End; No. of Positions:14Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-FREE END, 14POS, 8"; Connector to Connector:IDC Plug to Free End; No. of Positions:14Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Free End, 14Pos, 8; Connector To Connector Samtec - 13T9196 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 14Pos, 8; Connector To Connector Samtec
13T9196
Cable Assy, Idc Plug-Free End, 14Pos, 8; Connector To Connector Samtec 13T9196
CABLE ASSY, IDC PLUG-FREE END, 14POS, 8"; Connector to Connector:IDC Plug to Free End; No. of Positions:14Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 14POS, 8"; Connector to Connector:IDC Plug to Free End; No. of Positions:14Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13T9196
Product Name Cable Assy, Idc Plug-Free End, 14Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details