Samtec Inc. Cable Assy, Idc Rcpt-Free End, 4Pos, 8; Connector To Connector Samtec IDSD-02-S-08.00-G-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 4POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 4POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 4Pos, 8; Connector To Connector Samtec - 17W6534 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 4Pos, 8; Connector To Connector Samtec
17W6534
Cable Assy, Idc Rcpt-Free End, 4Pos, 8; Connector To Connector Samtec 17W6534
CABLE ASSY, IDC RCPT-FREE END, 4POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 4POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6534
Product Name Cable Assy, Idc Rcpt-Free End, 4Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details