Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec IDSD-02-D-02.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec - 17W6325 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec
17W6325
Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec 17W6325
CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6325
Product Name Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details