Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec IDSD-02-D-02.00

Description
CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec - 17W6323 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec
17W6323
Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec 17W6323
CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6323
Product Name Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Latches - G125-MC15068L4-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 10FT Length - 1321025-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details