Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 20; Connector Type A Samtec IDSD-02-D-20.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 20; Connector Type A Samtec - 17W6430 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 20; Connector Type A Samtec
17W6430
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 20; Connector Type A Samtec 17W6430
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6430
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 20; Connector Type A Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-3M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6093A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,general purpose
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details