Samtec Inc. Cable Assy, Idc Plug-Idc Rcpt, 7Pos, 12; Connector To Connector Samtec IDMS-07-T-12.00

Description
CABLE ASSY, IDC PLUG-IDC RCPT, 7POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:7Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-IDC RCPT, 7POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:7Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Idc Rcpt, 7Pos, 12; Connector To Connector Samtec - 27X7326 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Idc Rcpt, 7Pos, 12; Connector To Connector Samtec
27X7326
Cable Assy, Idc Plug-Idc Rcpt, 7Pos, 12; Connector To Connector Samtec 27X7326
CABLE ASSY, IDC PLUG-IDC RCPT, 7POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:7Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-IDC RCPT, 7POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:7Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7326
Product Name Cable Assy, Idc Plug-Idc Rcpt, 7Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, no Latches - G125-MC10605L0-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q420-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type IRAM 2073
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details