Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 5; Connector To Connector Samtec IDSD-02-D-05.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 5; Connector To Connector Samtec - 17W6355 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 5; Connector To Connector Samtec
17W6355
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 5; Connector To Connector Samtec 17W6355
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6355
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details