Samtec Inc. Cable Assy, Idc Plug-Free End, 3Pos, 8; Connector To Connector Samtec IDMS-03-S-08.00

Description
CABLE ASSY, IDC PLUG-FREE END, 3POS, 8"; Connector to Connector:IDC Plug to Free End; No. of Positions:3Positions ; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-FREE END, 3POS, 8"; Connector to Connector:IDC Plug to Free End; No. of Positions:3Positions ; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Free End, 3Pos, 8; Connector To Connector Samtec - 70R1326 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 3Pos, 8; Connector To Connector Samtec
70R1326
Cable Assy, Idc Plug-Free End, 3Pos, 8; Connector To Connector Samtec 70R1326
CABLE ASSY, IDC PLUG-FREE END, 3POS, 8"; Connector to Connector:IDC Plug to Free End; No. of Positions:3Positions ; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 3POS, 8"; Connector to Connector:IDC Plug to Free End; No. of Positions:3Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70R1326
Product Name Cable Assy, Idc Plug-Free End, 3Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB11068F2-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q359-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type AS3112
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details