Samtec Inc. Cable Assy, Idc Plug-Idc Rcpt, 26Pos, 3; Connector To Connector Samtec IDMD-13-T-03.00-G-R

Description
CABLE ASSY, IDC PLUG-IDC RCPT, 26POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-IDC RCPT, 26POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Idc Rcpt, 26Pos, 3; Connector To Connector Samtec - 16R1603 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Idc Rcpt, 26Pos, 3; Connector To Connector Samtec
16R1603
Cable Assy, Idc Plug-Idc Rcpt, 26Pos, 3; Connector To Connector Samtec 16R1603
CABLE ASSY, IDC PLUG-IDC RCPT, 26POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-IDC RCPT, 26POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16R1603
Product Name Cable Assy, Idc Plug-Idc Rcpt, 26Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details