Samtec Inc. Cable Assy, Idc Plug-Idc Rcpt, 8Pos, 18; Connector To Connector Samtec IDMS-08-T-18.00

Description
CABLE ASSY, IDC PLUG-IDC RCPT, 8POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-IDC RCPT, 8POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Idc Rcpt, 8Pos, 18; Connector To Connector Samtec - 06R5646 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Idc Rcpt, 8Pos, 18; Connector To Connector Samtec
06R5646
Cable Assy, Idc Plug-Idc Rcpt, 8Pos, 18; Connector To Connector Samtec 06R5646
CABLE ASSY, IDC PLUG-IDC RCPT, 8POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-IDC RCPT, 8POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06R5646
Product Name Cable Assy, Idc Plug-Idc Rcpt, 8Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M2-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 1M Length - 3021071-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details