Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 12; Connector Type A Samtec IDSD-02-D-12.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 12; Connector Type A Samtec - 17W6410 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 12; Connector Type A Samtec
17W6410
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 12; Connector Type A Samtec 17W6410
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6410
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 12; Connector Type A Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Cable Assembly - 6038A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details