Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 18; Connector Type A Samtec IDSD-02-D-18.00-G

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 18; Connector Type A Samtec - 17W6425 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 18; Connector Type A Samtec
17W6425
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 18; Connector Type A Samtec 17W6425
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:4Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6425
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 18; Connector Type A Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6010A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details