Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec IDSD-02-D-02.00-T

Description
CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec - 17W6326 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec
17W6326
Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec 17W6326
CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 4POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6326
Product Name Cable Assy, Idc Rcpt-Rcpt, 4Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Plug Assembly, Power; 10 A; 250 VAC; 1000 Megohms (Min.); Nylon; 18 AWG - 70133305 - Allied Electronics, Inc.
Specs
Connector Type Female Rewireable Plug
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); VDE
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details