Phoenix Mecano Inc. Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ARTEB handheld enclosures, made of durable ABS plastic, offer an extensive array of design features that make them the perfect package for portable electronic equipment. This new handheld enclosure combines... | |
| BOTEGO, Rose+Bopla’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension... | |
| Designed with an integral card cage, CombiSet allows for mounting up to three single height VMEbus boards or one modular plug-in power supply unit (maximum 2.4” front panel width). Backplanes... | |
| Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip... | |
| Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as... | |
| In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were... | |
| NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes... | |
| Our popular Element series of small plastic boxes features a unique “U” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. | |
| RCP/RCPM Control Housings, an extensive array of wall-mount enclosures, are ideal for measurement and control applications. They are available in 8 basic sizes, each with three different designs. To permit... | |
| Rose+Bopla Enclosures, a division of PMI, manufactures an extensive line of off-the-shelf enclosures, machine control enclosures, and suspension arm systems. The Rose line is suited for industrial applications and harsh... | |
| Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight... | |
| The availability of 11 different sizes with lids of up to 4 different heights are the basic components of this series of enclosures. The PCI enclosure series comes with PG... | |
| The BOS-Ecoline enclosure system combines the custom sizing advantages of aluminum profiles with the cost effectiveness of ABS plastic end lids to create a robust enclosure that can be used... | |
| The design orientated BOCARD enclosure system is available in 5 basic sizes. For each size, 2 bases with different heights can be combined with 5 different lid variants. This range... | |
| The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. | |
| The high functionality in data and power transfers, as well as the appealing design are features that distinguish this desktop/wall station for storage, locking and contacting applications. The system consists... | |
| The modular construction of this innovative enclosure system ensures that the demands of a future-orientated enclosure system are satisfied in the best possible way. Variable widths and depths, an ingress... | |
| The new ALUBOS enclosure line offers custom sizing options for robust hand-held applications. The basis for the ALUBOS system is a series of aluminum extrusions, sold in meter lengths. The... | |
| The Tastomat was developed specifically for use as factory floor control units in tough operating conditions. This enclosure offers ample space for many standard applications. Tastomat is gasketed to provide... | |
| These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a... | |
| This highly adaptable ABS hand-held enclosure system is available in gray or black, depending on the design. Each enclosure type provides different equipment features and accessories, so making it easy... | |
| This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will... |
| << Prev |