Phoenix Mecano Inc. BOTEGO Enclosures BO 62606 L

Description
BOTEGO, Rose+Bopla’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In order to achieve natural ventilation everywhere in the enclosure, the system was developed so that sections with air vents can be mounted directly over each other or staggered. With BOTEGO, every user can create their own individual design. Design elements and caps in 6 different colors are available and can modify the basic neutral enclosure to create an individual touch. The basic BOTEGO enclosure consists of 2 half shells. Caps, front panels, and extension sets are accessories and must be ordered separately. Rose+Bopla offers color foils and customer specific foils for enclosure surface designs. Shape, color or embossing can be selected individually.
Description
BOTEGO, Rose+Bopla’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In order to achieve natural ventilation everywhere in the enclosure, the system was developed so that sections with air vents can be mounted directly over each other or staggered. With BOTEGO, every user can create their own individual design. Design elements and caps in 6 different colors are available and can modify the basic neutral enclosure to create an individual touch. The basic BOTEGO enclosure consists of 2 half shells. Caps, front panels, and extension sets are accessories and must be ordered separately. Rose+Bopla offers color foils and customer specific foils for enclosure surface designs. Shape, color or embossing can be selected individually.

Suppliers

Company
Product
Description
Supplier Links
BOTEGO Enclosures - BO 62606 L - Phoenix Mecano Inc.
Frederick, MD, USA
BOTEGO Enclosures
BO 62606 L
BOTEGO Enclosures BO 62606 L
BOTEGO, Rose+Bopla’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In order to achieve natural ventilation everywhere in the enclosure, the system was developed so that sections with air vents can be mounted directly over each other or staggered. With BOTEGO, every user can create their own individual design. Design elements and caps in 6 different colors are available and can modify the basic neutral enclosure to create an individual touch. The basic BOTEGO enclosure consists of 2 half shells. Caps, front panels, and extension sets are accessories and must be ordered separately. Rose+Bopla offers color foils and customer specific foils for enclosure surface designs. Shape, color or embossing can be selected individually.

BOTEGO, Rose+Bopla’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In order to achieve natural ventilation everywhere in the enclosure, the system was developed so that sections with air vents can be mounted directly over each other or staggered.
With BOTEGO, every user can create their own individual design. Design elements and caps in 6 different colors are available and can modify the basic neutral enclosure to create an individual touch.
The basic BOTEGO enclosure consists of 2 half shells. Caps, front panels, and extension sets are accessories and must be ordered separately. Rose+Bopla offers color foils and customer specific foils for enclosure surface designs. Shape, color or embossing can be selected individually.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number BO 62606 L
Product Name BOTEGO Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.11 inch (257 mm)
Width 12.1 inch (307 mm)
Depth 1.96 inch (49.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2120 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details