Our popular Element series of small plastic boxes features a unique “U” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element enclosures are made of shock resistant Polystyrene and come in 12 sizes. They are ideal for small instruments, PCBs, and many other electronic components.
Screws secure the housing together from the rear. Optional front access lid screws can be used for wall-mount applications. Four internal mounting bosses accept screws for mounting plate. Flame-retardant versions with molded-in plugs are also available.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | E 406 VL |
| Product Name | Element / Universal Enclosure |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 2.56 inch (65 mm) |
| Width | 1.97 inch (50 mm) |
| Depth | 1.18 inch (30 mm) |