Phoenix Mecano Inc. BOTEGO Enclosures BO 32006 L

Description
BOTEGO, Rose+Bopla’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In order to achieve natural ventilation everywhere in the enclosure, the system was developed so that sections with air vents can be mounted directly over each other or staggered. With BOTEGO, every user can create their own individual design. Design elements and caps in 6 different colors are available and can modify the basic neutral enclosure to create an individual touch. The basic BOTEGO enclosure consists of 2 half shells. Caps, front panels, and extension sets are accessories and must be ordered separately. Rose+Bopla offers color foils and customer specific foils for enclosure surface designs. Shape, color or embossing can be selected individually.
Description
BOTEGO, Rose+Bopla’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In order to achieve natural ventilation everywhere in the enclosure, the system was developed so that sections with air vents can be mounted directly over each other or staggered. With BOTEGO, every user can create their own individual design. Design elements and caps in 6 different colors are available and can modify the basic neutral enclosure to create an individual touch. The basic BOTEGO enclosure consists of 2 half shells. Caps, front panels, and extension sets are accessories and must be ordered separately. Rose+Bopla offers color foils and customer specific foils for enclosure surface designs. Shape, color or embossing can be selected individually.

Suppliers

Company
Product
Description
Supplier Links
BOTEGO Enclosures - BO 32006 L - Phoenix Mecano Inc.
Frederick, MD, USA
BOTEGO Enclosures
BO 32006 L
BOTEGO Enclosures BO 32006 L
BOTEGO, Rose+Bopla’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In order to achieve natural ventilation everywhere in the enclosure, the system was developed so that sections with air vents can be mounted directly over each other or staggered. With BOTEGO, every user can create their own individual design. Design elements and caps in 6 different colors are available and can modify the basic neutral enclosure to create an individual touch. The basic BOTEGO enclosure consists of 2 half shells. Caps, front panels, and extension sets are accessories and must be ordered separately. Rose+Bopla offers color foils and customer specific foils for enclosure surface designs. Shape, color or embossing can be selected individually.

BOTEGO, Rose+Bopla’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In order to achieve natural ventilation everywhere in the enclosure, the system was developed so that sections with air vents can be mounted directly over each other or staggered.
With BOTEGO, every user can create their own individual design. Design elements and caps in 6 different colors are available and can modify the basic neutral enclosure to create an individual touch.
The basic BOTEGO enclosure consists of 2 half shells. Caps, front panels, and extension sets are accessories and must be ordered separately. Rose+Bopla offers color foils and customer specific foils for enclosure surface designs. Shape, color or embossing can be selected individually.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number BO 32006 L
Product Name BOTEGO Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.96 inch (49.9 mm)
Width 6.85 inch (174 mm)
Depth 7.75 inch (197 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details