Phoenix Mecano Inc. Futura Desktop Enclosure T 900

Description
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall. The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets. A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates. Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.
Description
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall. The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets. A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates. Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.

Suppliers

Company
Product
Description
Supplier Links
Futura Desktop Enclosure - T 900 - Phoenix Mecano Inc.
Frederick, MD, USA
Futura Desktop Enclosure
T 900
Futura Desktop Enclosure T 900
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall. The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets. A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates. Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.

In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall.
The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets.
A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates.
Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number T 900
Product Name Futura Desktop Enclosure
Type Electronic and Instrument Enclosures; Console Enclosures; Consolet Enclosures
Shape Rectangular; Slanted
Length 11.02 inch (280 mm)
Width 9.45 inch (240 mm)
Depth 1.3 inch (33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details