Phoenix Mecano Inc. Elegant Enclosure EG 1040

Description
The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.
Description
The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.

Suppliers

Company
Product
Description
Supplier Links
Elegant Enclosure - EG 1040 - Phoenix Mecano Inc.
Frederick, MD, USA
Elegant Enclosure
EG 1040
Elegant Enclosure EG 1040
The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.

The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number EG 1040
Product Name Elegant Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 inch (100 mm)
Width 2.13 inch (54 mm)
Depth 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2325 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details