Phoenix Mecano Inc. BOCARD System Enclosure BCD 250

Description
The design orientated BOCARD enclosure system is available in 5 basic sizes. For each size, 2 bases with different heights can be combined with 5 different lid variants. This range of combinations ensures that the enclosure is suitable for an extremely wide range of applications. An additional important feature of BOCARD is the variable terminal compartment, which is an integral part of the design. The terminal compartment can be kept separate from the electronics compartment by means of dividing panels. High parts such as double-deck terminals can also easily be incorporated. The enclosure with a clear hinged lid or membrane lid provides ingress protection IP 65; all other types provide ingress protection IP 40.
Description
The design orientated BOCARD enclosure system is available in 5 basic sizes. For each size, 2 bases with different heights can be combined with 5 different lid variants. This range of combinations ensures that the enclosure is suitable for an extremely wide range of applications. An additional important feature of BOCARD is the variable terminal compartment, which is an integral part of the design. The terminal compartment can be kept separate from the electronics compartment by means of dividing panels. High parts such as double-deck terminals can also easily be incorporated. The enclosure with a clear hinged lid or membrane lid provides ingress protection IP 65; all other types provide ingress protection IP 40.

Suppliers

Company
Product
Description
Supplier Links
BOCARD System Enclosure - BCD 250 - Phoenix Mecano Inc.
Frederick, MD, USA
BOCARD System Enclosure
BCD 250
BOCARD System Enclosure BCD 250
The design orientated BOCARD enclosure system is available in 5 basic sizes. For each size, 2 bases with different heights can be combined with 5 different lid variants. This range of combinations ensures that the enclosure is suitable for an extremely wide range of applications. An additional important feature of BOCARD is the variable terminal compartment, which is an integral part of the design. The terminal compartment can be kept separate from the electronics compartment by means of dividing panels. High parts such as double-deck terminals can also easily be incorporated. The enclosure with a clear hinged lid or membrane lid provides ingress protection IP 65; all other types provide ingress protection IP 40.

The design orientated BOCARD enclosure system is available in 5 basic sizes. For each size, 2 bases with different heights can be combined with 5 different lid variants. This range of combinations ensures that the enclosure is suitable for an extremely wide range of applications. An additional important feature of BOCARD is the variable terminal compartment, which is an integral part of the design. The terminal compartment can be kept separate from the electronics compartment by means of dividing panels. High parts such as double-deck terminals can also easily be incorporated. The enclosure with a clear hinged lid or membrane lid provides ingress protection IP 65; all other types provide ingress protection IP 40.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number BCD 250
Product Name BOCARD System Enclosure
Type Electronic and Instrument Enclosures; Operator Station (optional feature)
Shape Rectangular
Length 9.21 inch (234 mm)
Width 10.39 inch (264 mm)
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4644 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
TK Series Enclosures - 111-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers