Phoenix Mecano Inc. Elegant Enclosure EG 1545

Description
The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.
Description
The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.

Suppliers

Company
Product
Description
Supplier Links
Elegant Enclosure - EG 1545 - Phoenix Mecano Inc.
Frederick, MD, USA
Elegant Enclosure
EG 1545
Elegant Enclosure EG 1545
The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.

The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number EG 1545
Product Name Elegant Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.91 inch (150 mm)
Width 3.23 inch (82 mm)
Depth 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-903-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details