Phoenix Mecano Inc. RegloCard-Plus / Combifront / InterCard Enclosure RCP 1300 VO

Description
RCP/RCPM Control Housings, an extensive array of wall-mount enclosures, are ideal for measurement and control applications. They are available in 8 basic sizes, each with three different designs. To permit the insertion of mounting plates and PC boards, all designs have both vertical and horizontal grooves to ensure optimal versatility on the unit. The terminal compartment can be separated from the actual electronics area, offering quick access to cable connections, by means of integrated grooves with separating plates. In addition, extra protection is possible by using lead seals in the standard through-holes. These enclosures can be mounted on the wall using the integrated three-point wall fitting, with the terminal compartment up or down. Depending on the design, fronts of terminal compartments feature different PG or metric cable knock-outs. Part prefix will change from RCP to RCPM. All versions can now be ordered with metric size knock-out holes. For orders exceeding 500 pieces, enclosures can be supplied without holes. RCP/RCPM Control Housings are injection molded in ABS. Standard clear lids are made of polycarbonate. Flame retardant VO models are available, molded in Lexan. Accessories include: aluminum front panels, mounting plates, sheet metal hood for control panel mounting, wall brackets, cylinder catches, and hand knobs.
Description
RCP/RCPM Control Housings, an extensive array of wall-mount enclosures, are ideal for measurement and control applications. They are available in 8 basic sizes, each with three different designs. To permit the insertion of mounting plates and PC boards, all designs have both vertical and horizontal grooves to ensure optimal versatility on the unit. The terminal compartment can be separated from the actual electronics area, offering quick access to cable connections, by means of integrated grooves with separating plates. In addition, extra protection is possible by using lead seals in the standard through-holes. These enclosures can be mounted on the wall using the integrated three-point wall fitting, with the terminal compartment up or down. Depending on the design, fronts of terminal compartments feature different PG or metric cable knock-outs. Part prefix will change from RCP to RCPM. All versions can now be ordered with metric size knock-out holes. For orders exceeding 500 pieces, enclosures can be supplied without holes. RCP/RCPM Control Housings are injection molded in ABS. Standard clear lids are made of polycarbonate. Flame retardant VO models are available, molded in Lexan. Accessories include: aluminum front panels, mounting plates, sheet metal hood for control panel mounting, wall brackets, cylinder catches, and hand knobs.

Suppliers

Company
Product
Description
Supplier Links
RegloCard-Plus / Combifront / InterCard Enclosure - RCP 1300 VO - Phoenix Mecano Inc.
Frederick, MD, USA
RegloCard-Plus / Combifront / InterCard Enclosure
RCP 1300 VO
RegloCard-Plus / Combifront / InterCard Enclosure RCP 1300 VO
RCP/RCPM Control Housings, an extensive array of wall-mount enclosures, are ideal for measurement and control applications. They are available in 8 basic sizes, each with three different designs. To permit the insertion of mounting plates and PC boards, all designs have both vertical and horizontal grooves to ensure optimal versatility on the unit. The terminal compartment can be separated from the actual electronics area, offering quick access to cable connections, by means of integrated grooves with separating plates. In addition, extra protection is possible by using lead seals in the standard through-holes. These enclosures can be mounted on the wall using the integrated three-point wall fitting, with the terminal compartment up or down. Depending on the design, fronts of terminal compartments feature different PG or metric cable knock-outs. Part prefix will change from RCP to RCPM. All versions can now be ordered with metric size knock-out holes. For orders exceeding 500 pieces, enclosures can be supplied without holes. RCP/RCPM Control Housings are injection molded in ABS. Standard clear lids are made of polycarbonate. Flame retardant VO models are available, molded in Lexan. Accessories include: aluminum front panels, mounting plates, sheet metal hood for control panel mounting, wall brackets, cylinder catches, and hand knobs.

RCP/RCPM Control Housings, an extensive array of wall-mount enclosures, are ideal for measurement and control applications. They are available in 8 basic sizes, each with three different designs. To permit the insertion of mounting plates and PC boards, all designs have both vertical and horizontal grooves to ensure optimal versatility on the unit.
The terminal compartment can be separated from the actual electronics area, offering quick access to cable connections, by means of integrated grooves with separating plates. In addition, extra protection is possible by using lead seals in the standard through-holes. These enclosures can be mounted on the wall using the integrated three-point wall fitting, with the terminal compartment up or down.
Depending on the design, fronts of terminal compartments feature different PG or metric cable knock-outs. Part prefix will change from RCP to RCPM. All versions can now be ordered with metric size knock-out holes. For orders exceeding 500 pieces, enclosures can be supplied without holes.
RCP/RCPM Control Housings are injection molded in ABS. Standard clear lids are made of polycarbonate. Flame retardant VO models are available, molded in Lexan. Accessories include: aluminum front panels, mounting plates, sheet metal hood for control panel mounting, wall brackets, cylinder catches, and hand knobs.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number RCP 1300 VO
Product Name RegloCard-Plus / Combifront / InterCard Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.32 inch (186 mm)
Width 5.16 inch (131 mm)
Depth 4.06 inch (103 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details