Phoenix Mecano Inc. Euromas Polymas Enclosure PK 101

Description
Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips. The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.
Description
Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips. The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.

Suppliers

Company
Product
Description
Supplier Links
Euromas Polymas Enclosure - PK 101 - Phoenix Mecano Inc.
Frederick, MD, USA
Euromas Polymas Enclosure
PK 101
Euromas Polymas Enclosure PK 101
Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips. The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.

Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips.
The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number PK 101
Product Name Euromas Polymas Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.52 inch (64 mm)
Depth 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
ENCLOSURE; ALUMINUM; INSTRUMENT CASE; LT GRAY;2.756 X 6.870 X 6.299 - 70016791 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.92 to 10.23 inch (125 to 260 mm)
View Details