Phoenix Mecano Inc. Euromas Polymas Enclosure PK 115 SV

Description
Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips. The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.
Description
Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips. The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.

Suppliers

Company
Product
Description
Supplier Links
Euromas Polymas Enclosure - PK 115 SV - Phoenix Mecano Inc.
Frederick, MD, USA
Euromas Polymas Enclosure
PK 115 SV
Euromas Polymas Enclosure PK 115 SV
Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips. The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.

Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips.
The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number PK 115 SV
Product Name Euromas Polymas Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.89 inch (175 mm)
Width 3.15 inch (80 mm)
Depth 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 151-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
3 suppliers
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-I-4IOL-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details