Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many opportunities to use this enclosure for small keypads, displays or access controls.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | EG 2060 PD |
| Product Name | Elegant-Pult Enclosure |
| Type | Electronic and Instrument Enclosures; Console Enclosures |
| Shape | Slanted |
| Length | 4.41 inch (112 mm) |
| Width | 7.87 inch (200 mm) |
| Depth | 2.52 inch (64 mm) |