Phoenix Mecano Inc. BOS-Ecoline Profile Enclosure ELP 620-1000

Description
The BOS-Ecoline enclosure system combines the custom sizing advantages of aluminum profiles with the cost effectiveness of ABS plastic end lids to create a robust enclosure that can be used for a wide range of electronic applications. These clear anodized aluminum profiles are available in three different versions - closed, open on one side, or split profiles - in four profile width sizes from 57.5 mm to 120 mm. Profiles are equipped with integral guide grooves for PC Boards. Two ABS plastic end lids are available, with or without wall brackets. Profiles feature recessed areas for front membranes or membrane keypads. IP 40 rating is standard, but can be increased to IP 54 on ELP profiles with seals in the end caps. Seal kits and end lids are sold separately. Profiles are sold in meter lengths.
Description
The BOS-Ecoline enclosure system combines the custom sizing advantages of aluminum profiles with the cost effectiveness of ABS plastic end lids to create a robust enclosure that can be used for a wide range of electronic applications. These clear anodized aluminum profiles are available in three different versions - closed, open on one side, or split profiles - in four profile width sizes from 57.5 mm to 120 mm. Profiles are equipped with integral guide grooves for PC Boards. Two ABS plastic end lids are available, with or without wall brackets. Profiles feature recessed areas for front membranes or membrane keypads. IP 40 rating is standard, but can be increased to IP 54 on ELP profiles with seals in the end caps. Seal kits and end lids are sold separately. Profiles are sold in meter lengths.

Suppliers

Company
Product
Description
Supplier Links
BOS-Ecoline Profile Enclosure - ELP 620-1000 - Phoenix Mecano Inc.
Frederick, MD, USA
BOS-Ecoline Profile Enclosure
ELP 620-1000
BOS-Ecoline Profile Enclosure ELP 620-1000
The BOS-Ecoline enclosure system combines the custom sizing advantages of aluminum profiles with the cost effectiveness of ABS plastic end lids to create a robust enclosure that can be used for a wide range of electronic applications. These clear anodized aluminum profiles are available in three different versions - closed, open on one side, or split profiles - in four profile width sizes from 57.5 mm to 120 mm. Profiles are equipped with integral guide grooves for PC Boards. Two ABS plastic end lids are available, with or without wall brackets. Profiles feature recessed areas for front membranes or membrane keypads. IP 40 rating is standard, but can be increased to IP 54 on ELP profiles with seals in the end caps. Seal kits and end lids are sold separately. Profiles are sold in meter lengths.

The BOS-Ecoline enclosure system combines the custom sizing advantages of aluminum profiles with the cost effectiveness of ABS plastic end lids to create a robust enclosure that can be used for a wide range of electronic applications. These clear anodized aluminum profiles are available in three different versions - closed, open on one side, or split profiles - in four profile width sizes from 57.5 mm to 120 mm. Profiles are equipped with integral guide grooves for PC Boards. Two ABS plastic end lids are available, with or without wall brackets. Profiles feature recessed areas for front membranes or membrane keypads. IP 40 rating is standard, but can be increased to IP 54 on ELP profiles with seals in the end caps. Seal kits and end lids are sold separately. Profiles are sold in meter lengths.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number ELP 620-1000
Product Name BOS-Ecoline Profile Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 39.37 inch (1000 mm)
Width 0.8661 inch (22 mm)
Depth 2.26 inch (57.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2326 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details