Phoenix Mecano Inc. Uninorm Control Panel Mounting Enclosure NGS 9811

Description
NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers. Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.
Description
NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers. Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.

Suppliers

Company
Product
Description
Supplier Links
Uninorm Control Panel Mounting Enclosure - NGS 9811 - Phoenix Mecano Inc.
Frederick, MD, USA
Uninorm Control Panel Mounting Enclosure
NGS 9811
Uninorm Control Panel Mounting Enclosure NGS 9811
NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers. Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.

NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers.
Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number NGS 9811
Product Name Uninorm Control Panel Mounting Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 5.67 inch (144 mm)
Width 5.67 inch (144 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details