NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers.
Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | NGS 7410 |
| Product Name | Uninorm Control Panel Mounting Enclosure |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 2.83 inch (72 mm) |
| Width | 5.67 inch (144 mm) |
| Depth | 4.35 inch (110 mm) |