RCP/RCPM Control Housings, an extensive array of wall-mount enclosures, are ideal for measurement and control applications. They are available in 8 basic sizes, each with three different designs. To permit the insertion of mounting plates and PC boards, all designs have both vertical and horizontal grooves to ensure optimal versatility on the unit.
The terminal compartment can be separated from the actual electronics area, offering quick access to cable connections, by means of integrated grooves with separating plates. In addition, extra protection is possible by using lead seals in the standard through-holes. These enclosures can be mounted on the wall using the integrated three-point wall fitting, with the terminal compartment up or down.
Depending on the design, fronts of terminal compartments feature different PG or metric cable knock-outs. Part prefix will change from RCP to RCPM. All versions can now be ordered with metric size knock-out holes. For orders exceeding 500 pieces, enclosures can be supplied without holes.
RCP/RCPM Control Housings are injection molded in ABS. Standard clear lids are made of polycarbonate. Flame retardant VO models are available, molded in Lexan. Accessories include: aluminum front panels, mounting plates, sheet metal hood for control panel mounting, wall brackets, cylinder catches, and hand knobs.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | RCP 3100 VO |
| Product Name | RegloCard-Plus / Combifront / InterCard Enclosure |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 10.28 inch (261 mm) |
| Width | 11.65 inch (296 mm) |
| Depth | 5.24 inch (133 mm) |