Phoenix Mecano Inc. Uninorm Control Panel Mounting Enclosure NGS 7706

Description
NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers. Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.
Description
NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers. Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.

Suppliers

Company
Product
Description
Supplier Links
Uninorm Control Panel Mounting Enclosure - NGS 7706 - Phoenix Mecano Inc.
Frederick, MD, USA
Uninorm Control Panel Mounting Enclosure
NGS 7706
Uninorm Control Panel Mounting Enclosure NGS 7706
NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers. Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.

NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers.
Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number NGS 7706
Product Name Uninorm Control Panel Mounting Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 2.83 inch (72 mm)
Width 2.83 inch (72 mm)
Depth 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4257 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 6.85 inch (174 mm)
Depth 7.09 inch (180 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details