Phoenix Mecano Inc. Bopult Console Enclosure BP 810

Description
Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console enclosure. The 810 is characterized by the following features: elegant ergonomic design, large membrane keypad area, single PC board technology, clamped between lid and base, large front panel area, recessed installation area for cable glands. The front panel area, recessed 1mm, will accept flush-fitting membrane keypads. Front panels can be processed separately without any problems and provides adequate space for a wide range of connecting designs. BP 900 F is ideal for use as a charging operation terminal. The base can be screwed parallel to the STD 900. An ingress protection rating of 65, achievable with a Neoprene seal, makes this console enclosure ideally suited for use under extreme environmental conditions. Wall mounting is easily assembled with the break-out keyhole suspension system. Mounting plates and PC boards can be attached in different positions and levels using self-tapping screws in the mounting bosses. These console enclosures have three different uses: flat position on a table, angled position on a table, or wall mounting. Enclosure screws are sealed off on top of and under the membrane area by means of screw covering strips, which cannot be removed without damage. The BP 810 Sloped Housing includes a lid, base, assembly screws, front panel, and rubber feet. The BP 900 F includes a lid, base, Neoprene lid seal in groove in the horizontal position, 2 cover panels, and assembly screws.
Description
Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console enclosure. The 810 is characterized by the following features: elegant ergonomic design, large membrane keypad area, single PC board technology, clamped between lid and base, large front panel area, recessed installation area for cable glands. The front panel area, recessed 1mm, will accept flush-fitting membrane keypads. Front panels can be processed separately without any problems and provides adequate space for a wide range of connecting designs. BP 900 F is ideal for use as a charging operation terminal. The base can be screwed parallel to the STD 900. An ingress protection rating of 65, achievable with a Neoprene seal, makes this console enclosure ideally suited for use under extreme environmental conditions. Wall mounting is easily assembled with the break-out keyhole suspension system. Mounting plates and PC boards can be attached in different positions and levels using self-tapping screws in the mounting bosses. These console enclosures have three different uses: flat position on a table, angled position on a table, or wall mounting. Enclosure screws are sealed off on top of and under the membrane area by means of screw covering strips, which cannot be removed without damage. The BP 810 Sloped Housing includes a lid, base, assembly screws, front panel, and rubber feet. The BP 900 F includes a lid, base, Neoprene lid seal in groove in the horizontal position, 2 cover panels, and assembly screws.

Suppliers

Company
Product
Description
Supplier Links
Bopult Console Enclosure - BP 810 - Phoenix Mecano Inc.
Frederick, MD, USA
Bopult Console Enclosure
BP 810
Bopult Console Enclosure BP 810
Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console enclosure. The 810 is characterized by the following features: elegant ergonomic design, large membrane keypad area, single PC board technology, clamped between lid and base, large front panel area, recessed installation area for cable glands. The front panel area, recessed 1mm, will accept flush-fitting membrane keypads. Front panels can be processed separately without any problems and provides adequate space for a wide range of connecting designs. BP 900 F is ideal for use as a charging operation terminal. The base can be screwed parallel to the STD 900. An ingress protection rating of 65, achievable with a Neoprene seal, makes this console enclosure ideally suited for use under extreme environmental conditions. Wall mounting is easily assembled with the break-out keyhole suspension system. Mounting plates and PC boards can be attached in different positions and levels using self-tapping screws in the mounting bosses. These console enclosures have three different uses: flat position on a table, angled position on a table, or wall mounting. Enclosure screws are sealed off on top of and under the membrane area by means of screw covering strips, which cannot be removed without damage. The BP 810 Sloped Housing includes a lid, base, assembly screws, front panel, and rubber feet. The BP 900 F includes a lid, base, Neoprene lid seal in groove in the horizontal position, 2 cover panels, and assembly screws.

Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console enclosure.
The 810 is characterized by the following features: elegant ergonomic design, large membrane keypad area, single PC board technology, clamped between lid and base, large front panel area, recessed installation area for cable glands. The front panel area, recessed 1mm, will accept flush-fitting membrane keypads. Front panels can be processed separately without any problems and provides adequate space for a wide range of connecting designs.
BP 900 F is ideal for use as a charging operation terminal. The base can be screwed parallel to the STD 900. An ingress protection rating of 65, achievable with a Neoprene seal, makes this console enclosure ideally suited for use under extreme environmental conditions. Wall mounting is easily assembled with the break-out keyhole suspension system. Mounting plates and PC boards can be attached in different positions and levels using self-tapping screws in the mounting bosses. These console enclosures have three different uses: flat position on a table, angled position on a table, or wall mounting.
Enclosure screws are sealed off on top of and under the membrane area by means of screw covering strips, which cannot be removed without damage.
The BP 810 Sloped Housing includes a lid, base, assembly screws, front panel, and rubber feet. The BP 900 F includes a lid, base, Neoprene lid seal in groove in the horizontal position, 2 cover panels, and assembly screws.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number BP 810
Product Name Bopult Console Enclosure
Type Electronic and Instrument Enclosures; Console Enclosures; Consolet Enclosures
Shape Rectangular; Slanted
Length 4.17 inch (106 mm)
Width 6.93 inch (176 mm)
Depth 2.13 inch (54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.31 to 11.89 inch (84.07 to 302 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 131-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers