Phoenix Mecano Inc. Ultramas Desktop Enclosure UM 32009 L

Description
These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or vertical position, making it perfect as a desk or wall enclosure. The enclosure features smooth design lines, flawless satin finish and is offered with or without ventilation slots. Front/rear panels (2mm thick), in anodized aluminum or ABS plastic, are available as accessories. Other accessories include: internal card frames to accept 100mm and 233.35mm boards in 160mm and 220mm depths. These enclosures, made of ABS plastic, come in three basic heights and two depths. Height can be extended in 1.8" increments by adding optional side spacer sections. Recessed surfaces on the top parts are designed to accommodate displays and operating elements, in particular, flush fitting membrane keypads. Units are secured with M3 screws, which thread into pressed-in inserts. Screws are concealed beneath internal screw covers (medium gray). Fixed support feet or prop-up feet are also available as accessories.
Description
These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or vertical position, making it perfect as a desk or wall enclosure. The enclosure features smooth design lines, flawless satin finish and is offered with or without ventilation slots. Front/rear panels (2mm thick), in anodized aluminum or ABS plastic, are available as accessories. Other accessories include: internal card frames to accept 100mm and 233.35mm boards in 160mm and 220mm depths. These enclosures, made of ABS plastic, come in three basic heights and two depths. Height can be extended in 1.8" increments by adding optional side spacer sections. Recessed surfaces on the top parts are designed to accommodate displays and operating elements, in particular, flush fitting membrane keypads. Units are secured with M3 screws, which thread into pressed-in inserts. Screws are concealed beneath internal screw covers (medium gray). Fixed support feet or prop-up feet are also available as accessories.

Suppliers

Company
Product
Description
Supplier Links
Ultramas Desktop Enclosure - UM 32009 L - Phoenix Mecano Inc.
Frederick, MD, USA
Ultramas Desktop Enclosure
UM 32009 L
Ultramas Desktop Enclosure UM 32009 L
These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or vertical position, making it perfect as a desk or wall enclosure. The enclosure features smooth design lines, flawless satin finish and is offered with or without ventilation slots. Front/rear panels (2mm thick), in anodized aluminum or ABS plastic, are available as accessories. Other accessories include: internal card frames to accept 100mm and 233.35mm boards in 160mm and 220mm depths. These enclosures, made of ABS plastic, come in three basic heights and two depths. Height can be extended in 1.8" increments by adding optional side spacer sections. Recessed surfaces on the top parts are designed to accommodate displays and operating elements, in particular, flush fitting membrane keypads. Units are secured with M3 screws, which thread into pressed-in inserts. Screws are concealed beneath internal screw covers (medium gray). Fixed support feet or prop-up feet are also available as accessories.

These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or vertical position, making it perfect as a desk or wall enclosure.
The enclosure features smooth design lines, flawless satin finish and is offered with or without ventilation slots. Front/rear panels (2mm thick), in anodized aluminum or ABS plastic, are available as accessories. Other accessories include: internal card frames to accept 100mm and 233.35mm boards in 160mm and 220mm depths. These enclosures, made of ABS plastic, come in three basic heights and two depths. Height can be extended in 1.8" increments by adding optional side spacer sections. Recessed surfaces on the top parts are designed to accommodate displays and operating elements, in particular, flush fitting membrane keypads. Units are secured with M3 screws, which thread into pressed-in inserts. Screws are concealed beneath internal screw covers (medium gray). Fixed support feet or prop-up feet are also available as accessories.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number UM 32009 L
Product Name Ultramas Desktop Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.45 inch (62.2 mm)
Width 6.2 inch (158 mm)
Depth 7.83 inch (199 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminum Mobile Enclosure - MXA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.73 to 7.87 inch (44 to 200 mm)
View Details
TK Series Enclosures - 111-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers