Phoenix Mecano Inc. Elegant Enclosure EG 1240

Description
The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.
Description
The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.

Suppliers

Company
Product
Description
Supplier Links
Elegant Enclosure - EG 1240 - Phoenix Mecano Inc.
Frederick, MD, USA
Elegant Enclosure
EG 1240
Elegant Enclosure EG 1240
The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.

The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized aluminum end panels, gasketing and front access lid screws (for wall-mount applications). Internal mounting bosses (upper and lower) accept self-tapping screws. A clip-in mounting plate is also available for the lower section. Bases have keyhole knockouts for wall-mounting. Each Executive enclosure consists of an upper section in light gray, a lower section in medium gray and M3 assembly hardware.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number EG 1240
Product Name Elegant Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.92 inch (125 mm)
Width 2.64 inch (67 mm)
Depth 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
IP66/NEMA 4/4X/12 Metal Hinged Enclosure - 198E-DF1488 - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
2 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers