Phoenix Mecano Inc. Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| MSK nickel-plated brass cable glands are designed according to DIN 46225. The strain relief system, consisting of a plastic clamping cage fitted into the MSK brass cable gland, guarantees safe... | |
| Polyamide 6 cable glands are manufactured to DIN EN 50014 and EX specifications. Colors include blue (intrinsic safety) and black (increased safety). | |
| Stainless steel cable gland featuring NBR rubber sealing and temperature rating from -4 to 104 degrees F. | |
| The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in... | |
| This plastic cable gland is molded in polyamide. BFK cable glands feature integrated strain relief blades that guarantee the cable is held firmly in the cable gland. BFK is also... |