Phoenix Mecano Inc. Euromas Polymas Enclosure PK 102

Description
Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips. The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.
Description
Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips. The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.

Suppliers

Company
Product
Description
Supplier Links
Euromas Polymas Enclosure - PK 102 - Phoenix Mecano Inc.
Frederick, MD, USA
Euromas Polymas Enclosure
PK 102
Euromas Polymas Enclosure PK 102
Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips. The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.

Rose+Bopla’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them heat-stabilized. These enclosures are offered in two versions: standard enclosures and enclosures featuring ¼ turn lid screws*. They can also be special ordered with molded-in cable grips.
The Polymas Watertight enclosure includes a molded lid, stainless steel captive lid screws, neoprene gasket, and a Polymas base with molded-in bosses for printed circuit boards and mounting boss holes for terminal block rails.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number PK 102
Product Name Euromas Polymas Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.86 inch (98 mm)
Width 2.52 inch (64 mm)
Depth 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details