Phoenix Mecano Inc. Datasheets for Sealing Glands

Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more

Product Name Notes
MSK nickel-plated brass cable glands are designed according to DIN 46225. The strain relief system, consisting of a plastic clamping cage fitted into the MSK brass cable gland, guarantees safe...
Polyamide 6 cable glands are manufactured to DIN EN 50014 and EX specifications. Colors include blue (intrinsic safety) and black (increased safety).
Stainless steel cable gland featuring NBR rubber sealing and temperature rating from -4 to 104 degrees F.
The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in...
This plastic cable gland is molded in polyamide. BFK cable glands feature integrated strain relief blades that guarantee the cable is held firmly in the cable gland. BFK is also...