Phoenix Mecano Inc. Uninorm Control Panel Mounting Enclosure NGS 4813

Description
NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers. Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.
Description
NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers. Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.

Suppliers

Company
Product
Description
Supplier Links
Uninorm Control Panel Mounting Enclosure - NGS 4813 - Phoenix Mecano Inc.
Frederick, MD, USA
Uninorm Control Panel Mounting Enclosure
NGS 4813
Uninorm Control Panel Mounting Enclosure NGS 4813
NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers. Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.

NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. Mounting clips are offered separately in two styles: screw-type and snap-type. Rear covers are also removable. Accessories include anodized front panels, red translucent front panels, clear hinged doors and clear rubber front covers.
Each enclosure includes an enclosure body, standard front frame, rear cover, and assembly screws.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number NGS 4813
Product Name Uninorm Control Panel Mounting Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 1.89 inch (48 mm)
Width 1.89 inch (48 mm)
Depth 5.55 inch (141 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details