Phoenix Mecano Inc. CombiSet Enclosure CC 500 NGTK

Description
Designed with an integral card cage, CombiSet allows for mounting up to three single height VMEbus boards or one modular plug-in power supply unit (maximum 2.4” front panel width). Backplanes are offered in DIN 41612 or press-in mother-board varieties. A special 32 contact terminal block is available for DIN 41612. Also ideal for repackaging 1/8 DIN controllers. Housing is available with or without a clear locking front cover for dust/splash water protection up to NEMA 4X. Rear cover is separately removable. Depending on the model, CombiSet 500 can be panel mounted (72x144mm), wall-mounted, machine-mounted with an angle bracket, or DIN rail mounted (35mm). Wired PC boards or, if the CC 500 MS is used, plug-in connectors, according to DIN EN 60603-2, can be mounted to the card guide grids in the base. Enclosure is assembled from the front through the base part. On request, enclosure parts can be pre-mounted in such a way that the rear lid can be screwed on from behind. CombiSet enclosure bodies are molded in ABS plastic in two shades of gray. Clear front doors are polycarbonate. Accessories include: wall frame, card guides, rail snap foot, cylinder lock catch, mounting kit for plug-in connectors, and card securing device.
Description
Designed with an integral card cage, CombiSet allows for mounting up to three single height VMEbus boards or one modular plug-in power supply unit (maximum 2.4” front panel width). Backplanes are offered in DIN 41612 or press-in mother-board varieties. A special 32 contact terminal block is available for DIN 41612. Also ideal for repackaging 1/8 DIN controllers. Housing is available with or without a clear locking front cover for dust/splash water protection up to NEMA 4X. Rear cover is separately removable. Depending on the model, CombiSet 500 can be panel mounted (72x144mm), wall-mounted, machine-mounted with an angle bracket, or DIN rail mounted (35mm). Wired PC boards or, if the CC 500 MS is used, plug-in connectors, according to DIN EN 60603-2, can be mounted to the card guide grids in the base. Enclosure is assembled from the front through the base part. On request, enclosure parts can be pre-mounted in such a way that the rear lid can be screwed on from behind. CombiSet enclosure bodies are molded in ABS plastic in two shades of gray. Clear front doors are polycarbonate. Accessories include: wall frame, card guides, rail snap foot, cylinder lock catch, mounting kit for plug-in connectors, and card securing device.

Suppliers

Company
Product
Description
Supplier Links
CombiSet Enclosure - CC 500 NGTK - Phoenix Mecano Inc.
Frederick, MD, USA
CombiSet Enclosure
CC 500 NGTK
CombiSet Enclosure CC 500 NGTK
Designed with an integral card cage, CombiSet allows for mounting up to three single height VMEbus boards or one modular plug-in power supply unit (maximum 2.4” front panel width). Backplanes are offered in DIN 41612 or press-in mother-board varieties. A special 32 contact terminal block is available for DIN 41612. Also ideal for repackaging 1/8 DIN controllers. Housing is available with or without a clear locking front cover for dust/splash water protection up to NEMA 4X. Rear cover is separately removable. Depending on the model, CombiSet 500 can be panel mounted (72x144mm), wall-mounted, machine-mounted with an angle bracket, or DIN rail mounted (35mm). Wired PC boards or, if the CC 500 MS is used, plug-in connectors, according to DIN EN 60603-2, can be mounted to the card guide grids in the base. Enclosure is assembled from the front through the base part. On request, enclosure parts can be pre-mounted in such a way that the rear lid can be screwed on from behind. CombiSet enclosure bodies are molded in ABS plastic in two shades of gray. Clear front doors are polycarbonate. Accessories include: wall frame, card guides, rail snap foot, cylinder lock catch, mounting kit for plug-in connectors, and card securing device.

Designed with an integral card cage, CombiSet allows for mounting up to three single height VMEbus boards or one modular plug-in power supply unit (maximum 2.4” front panel width). Backplanes are offered in DIN 41612 or press-in mother-board varieties. A special 32 contact terminal block is available for DIN 41612.
Also ideal for repackaging 1/8 DIN controllers. Housing is available with or without a clear locking front cover for dust/splash water protection up to NEMA 4X. Rear cover is separately removable. Depending on the model, CombiSet 500 can be panel mounted (72x144mm), wall-mounted, machine-mounted with an angle bracket, or DIN rail mounted (35mm).
Wired PC boards or, if the CC 500 MS is used, plug-in connectors, according to DIN EN 60603-2, can be mounted to the card guide grids in the base. Enclosure is assembled from the front through the base part. On request, enclosure parts can be pre-mounted in such a way that the rear lid can be screwed on from behind.
CombiSet enclosure bodies are molded in ABS plastic in two shades of gray. Clear front doors are polycarbonate. Accessories include: wall frame, card guides, rail snap foot, cylinder lock catch, mounting kit for plug-in connectors, and card securing device.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number CC 500 NGTK
Product Name CombiSet Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.96 inch (253 mm)
Width 2.83 inch (72 mm)
Depth 5.67 inch (144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Stainless Steel Enclosures - inoCASE A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 16.92 inch (140 to 430 mm)
View Details