These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or vertical position, making it perfect as a desk or wall enclosure.
The enclosure features smooth design lines, flawless satin finish and is offered with or without ventilation slots. Front/rear panels (2mm thick), in anodized aluminum or ABS plastic, are available as accessories. Other accessories include: internal card frames to accept 100mm and 233.35mm boards in 160mm and 220mm depths. These enclosures, made of ABS plastic, come in three basic heights and two depths. Height can be extended in 1.8" increments by adding optional side spacer sections. Recessed surfaces on the top parts are designed to accommodate displays and operating elements, in particular, flush fitting membrane keypads. Units are secured with M3 screws, which thread into pressed-in inserts. Screws are concealed beneath internal screw covers (medium gray). Fixed support feet or prop-up feet are also available as accessories.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | UM 32009 |
| Product Name | Ultramas Desktop Enclosure |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 2.45 inch (62.2 mm) |
| Width | 6.2 inch (158 mm) |
| Depth | 7.83 inch (199 mm) |