Phoenix Mecano Inc. Element / Universal Enclosure E 460

Description
Our popular Element series of small plastic boxes features a unique “U” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element enclosures are made of shock resistant Polystyrene and come in 12 sizes. They are ideal for small instruments, PCBs, and many other electronic components. Screws secure the housing together from the rear. Optional front access lid screws can be used for wall-mount applications. Four internal mounting bosses accept screws for mounting plate. Flame-retardant versions with molded-in plugs are also available.
Description
Our popular Element series of small plastic boxes features a unique “U” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element enclosures are made of shock resistant Polystyrene and come in 12 sizes. They are ideal for small instruments, PCBs, and many other electronic components. Screws secure the housing together from the rear. Optional front access lid screws can be used for wall-mount applications. Four internal mounting bosses accept screws for mounting plate. Flame-retardant versions with molded-in plugs are also available.

Suppliers

Company
Product
Description
Supplier Links
Element / Universal Enclosure - E 460 - Phoenix Mecano Inc.
Frederick, MD, USA
Element / Universal Enclosure
E 460
Element / Universal Enclosure E 460
Our popular Element series of small plastic boxes features a unique “U” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element enclosures are made of shock resistant Polystyrene and come in 12 sizes. They are ideal for small instruments, PCBs, and many other electronic components. Screws secure the housing together from the rear. Optional front access lid screws can be used for wall-mount applications. Four internal mounting bosses accept screws for mounting plate. Flame-retardant versions with molded-in plugs are also available.

Our popular Element series of small plastic boxes features a unique “U” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element enclosures are made of shock resistant Polystyrene and come in 12 sizes. They are ideal for small instruments, PCBs, and many other electronic components.
Screws secure the housing together from the rear. Optional front access lid screws can be used for wall-mount applications. Four internal mounting bosses accept screws for mounting plate. Flame-retardant versions with molded-in plugs are also available.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number E 460
Product Name Element / Universal Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.4 inch (188 mm)
Width 4.33 inch (110 mm)
Depth 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP68 High Performance Waterproof Enclosure - WG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details