BOTEGO, Rose+Bopla’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In order to achieve natural ventilation everywhere in the enclosure, the system was developed so that sections with air vents can be mounted directly over each other or staggered.
With BOTEGO, every user can create their own individual design. Design elements and caps in 6 different colors are available and can modify the basic neutral enclosure to create an individual touch.
The basic BOTEGO enclosure consists of 2 half shells. Caps, front panels, and extension sets are accessories and must be ordered separately. Rose+Bopla offers color foils and customer specific foils for enclosure surface designs. Shape, color or embossing can be selected individually.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | BO 51406 |
| Product Name | BOTEGO Enclosures |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 5.39 inch (137 mm) |
| Width | 9.48 inch (241 mm) |
| Depth | 1.96 inch (49.9 mm) |