Phoenix Mecano Inc. ARTEB Handheld Enclosure ART 655 DIS w/BE30

Description
ARTEB handheld enclosures, made of durable ABS plastic, offer an extensive array of design features that make them the perfect package for portable electronic equipment. This new handheld enclosure combines ergonomic design, flexibility, optional IP 65 protection and high functionality, all to the user’s advantage. The unified design concept, which ranges over 6 sizes in combination with end caps in black and 6 colors, gives any electronic device a distinctive appearance. ARTEB meets the challenge with many possible combinations. In the standard configuration they are classified with an ingress protection rating of IP 40. However, gasket sets are available that increase the rating to IP 65, with the exception of ART 115. On ARTEB models with 2 end caps, it is possible to mount small boards or mounting plates vertical to the enclosure base by utilizing the integrated slot between the base and lid. All sizes in the ARTEB series are membrane keypad ready, and ART 335, ART 555, and ART 865 are offered with a display opening. Plastic display screens with scratch resistant coating are available for all display (DIS) versions. Battery compartments are made for larger sizes (ART 555, ART 655, ART 865). Battery compartments come with integrated front panels to prevent contact with other built-in components. Battery compartment dividing walls are an option for ART 335, ART 555, ART 655 and ART 865. Two types of catch locks are sold as accessories. One catch lock allows the enclosure to be opened by hand, instead of with a screwdriver. The other type prevents the opening of the enclosure. This gives the flexibility to set the cap functions differently from top to bottom depending on your design. ARTEB enclosures are supplied as a lid and a base. End caps, gaskets, battery compartments, dividing walls, display screens and snap locks must be ordered separately.
Description
ARTEB handheld enclosures, made of durable ABS plastic, offer an extensive array of design features that make them the perfect package for portable electronic equipment. This new handheld enclosure combines ergonomic design, flexibility, optional IP 65 protection and high functionality, all to the user’s advantage. The unified design concept, which ranges over 6 sizes in combination with end caps in black and 6 colors, gives any electronic device a distinctive appearance. ARTEB meets the challenge with many possible combinations. In the standard configuration they are classified with an ingress protection rating of IP 40. However, gasket sets are available that increase the rating to IP 65, with the exception of ART 115. On ARTEB models with 2 end caps, it is possible to mount small boards or mounting plates vertical to the enclosure base by utilizing the integrated slot between the base and lid. All sizes in the ARTEB series are membrane keypad ready, and ART 335, ART 555, and ART 865 are offered with a display opening. Plastic display screens with scratch resistant coating are available for all display (DIS) versions. Battery compartments are made for larger sizes (ART 555, ART 655, ART 865). Battery compartments come with integrated front panels to prevent contact with other built-in components. Battery compartment dividing walls are an option for ART 335, ART 555, ART 655 and ART 865. Two types of catch locks are sold as accessories. One catch lock allows the enclosure to be opened by hand, instead of with a screwdriver. The other type prevents the opening of the enclosure. This gives the flexibility to set the cap functions differently from top to bottom depending on your design. ARTEB enclosures are supplied as a lid and a base. End caps, gaskets, battery compartments, dividing walls, display screens and snap locks must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
ARTEB Handheld Enclosure - ART 655 DIS w/BE30 - Phoenix Mecano Inc.
Frederick, MD, USA
ARTEB Handheld Enclosure
ART 655 DIS w/BE30
ARTEB Handheld Enclosure ART 655 DIS w/BE30
ARTEB handheld enclosures, made of durable ABS plastic, offer an extensive array of design features that make them the perfect package for portable electronic equipment. This new handheld enclosure combines ergonomic design, flexibility, optional IP 65 protection and high functionality, all to the user’s advantage. The unified design concept, which ranges over 6 sizes in combination with end caps in black and 6 colors, gives any electronic device a distinctive appearance. ARTEB meets the challenge with many possible combinations. In the standard configuration they are classified with an ingress protection rating of IP 40. However, gasket sets are available that increase the rating to IP 65, with the exception of ART 115. On ARTEB models with 2 end caps, it is possible to mount small boards or mounting plates vertical to the enclosure base by utilizing the integrated slot between the base and lid. All sizes in the ARTEB series are membrane keypad ready, and ART 335, ART 555, and ART 865 are offered with a display opening. Plastic display screens with scratch resistant coating are available for all display (DIS) versions. Battery compartments are made for larger sizes (ART 555, ART 655, ART 865). Battery compartments come with integrated front panels to prevent contact with other built-in components. Battery compartment dividing walls are an option for ART 335, ART 555, ART 655 and ART 865. Two types of catch locks are sold as accessories. One catch lock allows the enclosure to be opened by hand, instead of with a screwdriver. The other type prevents the opening of the enclosure. This gives the flexibility to set the cap functions differently from top to bottom depending on your design. ARTEB enclosures are supplied as a lid and a base. End caps, gaskets, battery compartments, dividing walls, display screens and snap locks must be ordered separately.

ARTEB handheld enclosures, made of durable ABS plastic, offer an extensive array of design features that make them the perfect package for portable electronic equipment. This new handheld enclosure combines ergonomic design, flexibility, optional IP 65 protection and high functionality, all to the user’s advantage. The unified design concept, which ranges over 6 sizes in combination with end caps in black and 6 colors, gives any electronic device a
distinctive appearance. ARTEB meets the challenge with many possible combinations.
In the standard configuration they are classified with an ingress protection rating of IP 40. However, gasket sets are available that increase the rating to IP 65, with the exception of ART 115. On ARTEB models with 2 end caps, it is possible to mount small boards or mounting plates vertical to the enclosure base by utilizing the integrated slot between the base and lid. All sizes in the ARTEB series are membrane keypad ready, and ART 335, ART 555, and ART 865 are offered with a display opening. Plastic display screens with scratch resistant coating are available for all display (DIS) versions. Battery compartments are made for larger sizes (ART 555, ART 655, ART 865). Battery compartments come with integrated front panels to prevent contact with other built-in components. Battery compartment dividing walls are an option for ART 335, ART 555, ART 655 and ART 865. Two types of catch locks are sold as accessories. One catch lock allows the enclosure to be opened by hand, instead of with a screwdriver. The other type prevents the opening of the enclosure. This gives the flexibility to set the cap functions differently from top to bottom depending on your design.
ARTEB enclosures are supplied as a lid and a base. End caps, gaskets, battery compartments, dividing walls, display screens and snap locks must be ordered separately.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number ART 655 DIS w/BE30
Product Name ARTEB Handheld Enclosure
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 8.03 inch (204 mm)
Width 4.33 inch (110 mm)
Depth 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.92 to 10.23 inch (125 to 260 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details