Phoenix Mecano Inc. Universal Docking Station Enclosure UDS-B

Description
The high functionality in data and power transfers, as well as the appealing design are features that distinguish this desktop/wall station for storage, locking and contacting applications. The system consists of two basic sizes for desktop or wall use, or as a lid model for wall or front panel fitting. A variety of screw-on adapters also permits the use of these docking stations with many Rose+Bopla handheld enclosures. A four stage adjustable locking system provides the appropriate locking force for different applications. Screw-on adapters, with or without a clip, are used to mount the enclosure. If the existing locking force is insufficient for your application, for example, use with large equipment and high levels of vibration, additional springs can be factory-fitted on request to increase the locking force. The UDS-S is also designed for mobile use in-vehicle by means of matched mounting drill holes that are suitable for standard adapters and rocker switches. All enclosure contours are designed according to vehicle standard 74/60/EWG. Vibration and shock tests based on motor vehicle or lorry test specifications are available on request. Power and data transfer is done by special contact PCBs (available as accessories), which retain the ingress protection category of the handheld enclosure. On the rear of its base the UDS-L has a recessed installation area for the concealed fitting of plugs and inserts.
Description
The high functionality in data and power transfers, as well as the appealing design are features that distinguish this desktop/wall station for storage, locking and contacting applications. The system consists of two basic sizes for desktop or wall use, or as a lid model for wall or front panel fitting. A variety of screw-on adapters also permits the use of these docking stations with many Rose+Bopla handheld enclosures. A four stage adjustable locking system provides the appropriate locking force for different applications. Screw-on adapters, with or without a clip, are used to mount the enclosure. If the existing locking force is insufficient for your application, for example, use with large equipment and high levels of vibration, additional springs can be factory-fitted on request to increase the locking force. The UDS-S is also designed for mobile use in-vehicle by means of matched mounting drill holes that are suitable for standard adapters and rocker switches. All enclosure contours are designed according to vehicle standard 74/60/EWG. Vibration and shock tests based on motor vehicle or lorry test specifications are available on request. Power and data transfer is done by special contact PCBs (available as accessories), which retain the ingress protection category of the handheld enclosure. On the rear of its base the UDS-L has a recessed installation area for the concealed fitting of plugs and inserts.

Suppliers

Company
Product
Description
Supplier Links
Universal Docking Station Enclosure - UDS-B - Phoenix Mecano Inc.
Frederick, MD, USA
Universal Docking Station Enclosure
UDS-B
Universal Docking Station Enclosure UDS-B
The high functionality in data and power transfers, as well as the appealing design are features that distinguish this desktop/wall station for storage, locking and contacting applications. The system consists of two basic sizes for desktop or wall use, or as a lid model for wall or front panel fitting. A variety of screw-on adapters also permits the use of these docking stations with many Rose+Bopla handheld enclosures. A four stage adjustable locking system provides the appropriate locking force for different applications. Screw-on adapters, with or without a clip, are used to mount the enclosure. If the existing locking force is insufficient for your application, for example, use with large equipment and high levels of vibration, additional springs can be factory-fitted on request to increase the locking force. The UDS-S is also designed for mobile use in-vehicle by means of matched mounting drill holes that are suitable for standard adapters and rocker switches. All enclosure contours are designed according to vehicle standard 74/60/EWG. Vibration and shock tests based on motor vehicle or lorry test specifications are available on request. Power and data transfer is done by special contact PCBs (available as accessories), which retain the ingress protection category of the handheld enclosure. On the rear of its base the UDS-L has a recessed installation area for the concealed fitting of plugs and inserts.

The high functionality in data and power transfers, as well as the appealing design are features that distinguish this desktop/wall station for storage, locking and contacting applications. The system consists of two basic sizes for desktop or wall use, or as a lid model for wall or front panel fitting. A variety of screw-on adapters also permits the use of these docking stations with many Rose+Bopla handheld enclosures.
A four stage adjustable locking system provides the appropriate locking force for different applications. Screw-on adapters, with or without a clip, are used to mount the enclosure. If the existing locking force is insufficient for your application, for example, use with large equipment and high levels of vibration, additional springs can be factory-fitted on request to increase the locking force.
The UDS-S is also designed for mobile use in-vehicle by means of matched mounting drill holes that are suitable for standard adapters and rocker switches. All enclosure contours are designed according to vehicle standard 74/60/EWG. Vibration and shock tests based on motor vehicle or lorry test specifications are available on request.
Power and data transfer is done by special contact PCBs (available as accessories), which retain the ingress protection category of the handheld enclosure. On the rear of its base the UDS-L has a recessed installation area for the concealed fitting of plugs and inserts.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number UDS-B
Product Name Universal Docking Station Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-013-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details