This highly adaptable ABS hand-held enclosure system is available in gray or black, depending on the design. Each enclosure type provides different equipment features and accessories, so making it easy to find the ideal enclosure for use with a wide range of mobile data collection and processing applications.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | BOS 756 |
| Product Name | BOS Hand-held Enclosure |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 6.18 inch (157 mm) |
| Width | 3.31 inch (84 mm) |
| Depth | 1.18 inch (30 mm) |